Extend your workspace with Plugable's USB 2.0 VGA/DVI/HDMI Video Graphics Adapter

Featuring the DisplayLink DL-165 graphics chipset, the Plugable UGA-165 USB to DVI adapter for monitor allows you to add additional monitors to virtually any laptop, desktop, or tablet (one adapter required per monitor, up to six on Windows PCs and four on macOS). Multitask with each document or application on dedicated monitors connected to each USB video card. With the included 1 meter USB cable, it's easy to position the adapter wherever is needed to best fit your desk setup.Supports monitors, projectors, TV, or any other display device with a DVI input (HDMI and VGA display devices supported with included adapters).

Multiple Displays

Connect multiple USB 2.0 display adapters to your computer using this multi display adapter to expand your screen space by up to six additional 1920x1080 displays in Windows (up to four additional displays in macOS).

Boost Productivity

If you're doing information work; looking at one document while editing another, researching, or generally working on several things at once, having multiple displays is indispensable.

Compact and Portable

Easily stows in any backpack or laptop bag, taking up roughly the same space as a pack of playing cards, no external power adapter needed.