Extend Your Workspace With Plugable’s USB 3.0 to HDMI 4K UHD Video Graphics Adapter

Featuring the DisplayLink DL-5500 graphics chipset, the Plugable UGA-4KHDMI USB 3 to HDMI 4K adapter allows you to add additional monitors to virtually any Windows or Mac laptop (including M1, M2, M3, or Intel), desktop, or tablet (one USB graphics card adapter required per monitor, up to six on Windows PCs and four on macOS). Multitask with a dedicated monitor for each document or application. Supports HDMI monitors via USB-A to HDMI DisplayLink chipset. USB-C, Thunderbolt 3/4, or USB4 system will require a USB-C to USB-A adapter (sold separately).

Multiple Displays

Connect multiple USB 3.0 display adapters to your computer to expand your screen space by up to six additional 4K (3840x2160 30Hz) displays on Windows and up to 4 USB 3.0 to 3840 x 2160 monitor on macOS.

Boost Productivity

If you're doing information work; looking at one document while editing another, researching, or generally working on several things at once, having multiple displays is indispensable.

Compact and Portable

Easily stows in any backpack or laptop bag, taking up roughly the same space as a pack of playing cards, no external power adapter needed.