APC Smart-UPS SRT 6000VA RM with 208V to 120V 2U Step-Down Transformer

  • Save time with easy and convenient remote accessibility. Network manageable via serial, USB or optional Ethernet. Includes Powerchute® Network Shutdown Software for convenient monitoring and control, safe operating system shutdown, and innovative energy management capabilities.
  • Peace of mind that comes with full equipment compatibility and reliability of a leader Provides pure sine wave output which is recommended by server manufacturers using active power factor corrected (PFC) power supplies. Safety agency tested and approved means that you can deploy Smart-UPS with confidence that they meet or exceed the industry’s most rigorous standards.
  • Avoids costly power problems by keeping your IT equipment and data protected and available. Network grade power conditioning protects from damaging surges and disruptive noise. The double conversion architecture provides tight voltage regulation, frequency regulation ,and zero transfer time to battery during power events.   
  • Low operating and maintenance costs with proven reliability and intelligent battery management. Intelligent battery management, pioneered by APC, maximizes battery performance and life through intelligent, precision temperature compensated charging. Automatic self tests insure battery reliability and warn customers in advance of battery replacement. Convenient, easy to connect, hot-swappable battery modules provide battery replacement without powering down.

High density, double-conversion on-line power protection with scalable runtime.

10/100 BaseT Connection:

  • Connect the device to a network using a 10 or 100 BaseT connection

Battery failure notification:

  • Provides early-warning fault analysis on batteries enabling timely preventive maintenance

Green mode:

  • Patent-pending operating mode that bypasses unused electrical components in good power conditions to achieve very high operating efficiency without sacrificing any protection

Hard Wire Input:

  • UPS requires a hard wire input in order to deliver maximum output wattage to protected equipment

LCD graphics display:

  • Text and mimic diagrams that display modes of operation, system parameters and alarms.

Rack/Tower convertible:

  • Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

Availability
Automatic internal bypass:

  • Supplies utility power to the connected loads in the event of a UPS power overload or fault.

Scalable runtime:

  • Allows additional run time to be quickly added as needed.

Intelligent battery management:

  • Maximizes battery performance, life, and reliability through intelligent, precision charging.

Hot-swappable batteries:

  • Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Automatic restart of loads after UPS shutdown:

  • Automatically starts up the connected equipment upon the return of utility power.

Temperature-compensated battery charging:

  • Prolongs battery life by regulating the charge voltage according to battery temperature.

Manageability

Network manageable:

  • Provides remote power management of the UPS over the network.

InfraStruXure Manager Compatible:

  • Enables centralized management via the APC InfraStruXure Manager.

SmartSlot:

  • Customize UPS capabilities with management cards.

LED status indicators:

  • Quickly understand unit and power status with visual indicators.

Serial connectivity:

  • Provides management of the UPS via a serial port.

Adaptability

Plug-and-Play external batteries:

  • Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.

Rack/Tower convertible:

  • Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

Flash upgradeable firmware:

  • Install maintenance releases of firmware remotely using FTP.

Serviceability
User-replaceable batteries:

  • Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Automatic self-test:

  • Periodic battery self-test ensures early detection of a battery that needs to be replaced.

Predictive failure notification:

  • Provides early-warning fault analysis ensuring proactive component replacement.

Disconnected battery notification:

  • Warns when a battery is not available to provide backup power.

Audible alarms:

  • Provides notification of changing utility power and UPS power conditions

Protection
Frequency and voltage regulation:

  • Gives higher application availability by correcting poor frequency and voltage conditions without using the battery.

Power conditioning:

  • Protects connected loads from surges, spikes, lightning, and other power disturbances.

Input power factor correction:

  • Minimizes installation costs by enabling the use of smaller generators and cabling.

Generator compatible:

  • Ensures clean, uninterrupted power to protected equipment when generator power is used.

Cold-start capable:

  • Provides temporary battery power when the utility power is out.

Resettable circuit breaker:

  • Easy recovery from overloads; no need to replace a fuse.

Safety-agency approved:

  • Ensures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.