Now, you can easily connect to a Gigabit network through the USB-C port on your laptop. This Gigabit Ethernet (GbE) network adapter delivers reliable network connections - without even having to install drivers. Its sleek silver design looks great with your MacBook, and any laptop or Chromebook with a similar look. It's also compatible with Thunderbolt 3 ports.
Engineered with a high-quality aluminum housing in a silver finish, the network adapter is the perfect companion for your MacBook, and any laptop or Chromebook with a similar color finish. Compact and portable, this USB network adapter is the ideal laptop accessory. You dont have to carry a power adapter with you to use it because its powered directly from the host USB port.
Get up and running quickly. Simply plug the adapter into the USB-C port on your laptop and connect to your network. The adapter chipset provides native driver support in Chrome OS, Mac OS 10.10, Windows® 8.1.
The USB Type-C network adapter supports full Gigabit bandwidth by harnessing the performance of USB 3.0, also known as USB 3.1 Gen 1 (5 Gbps). You can access very large files over the network at Gigabit speeds.
The USB Type-C connector is smaller and easier to use than previous USB connectors. Its a reversible plug so you can connect to your devices with either side facing up. You can insert the cable the right way every time - without frustration or the risk of port damage.
The US1GC30A is backed by a StarTech.com 2-year warranty and free lifetime technical support.