Seamless Access and Sharing System
Wide Vertiv Avocent HMX High Performance KVM Systems provide smooth access and sharing to one or more computing resources from a single access point. The system is an IP-based high performance KVM (keyboard, video, mouse) extender. It allows critical computing hardware to be housed remotely from the user workstation in a secure, temperature-controlled environment. It is designed to improve productivity, reduce IT costs and produce better business results. It offers a real-time desktop computing experience from a remote workstation to access keyboard, mouse, video, audio, USB mass storage devices and other USB devices across an HMX IP Network with no compromise to video quality or control. The HMX High Performance KVM System provides powerful administrative tools and connection-management control for the network resources without compromising quality. Features include:
Hardware security, full access
Vertiv Avocent HMX High Performance KVM Systems are extenders that offer a true matrix solution, allowing critical computer hardware to remain in a secure and temperature-controlled environment away from the user workstation while maintaining perfect desktop resolution. LAN operation means no distance limitations.
Easy to manage and use
Centralized management from a single console eases administrative and user verification tasks and can be accessed via a web browser. Security is verified via Transport Layer Security (TLS) certification. Hotkey switching allows users to quickly select channels. Video and USB switching is extremely fast to enhance the user experience.
Quality video, USB support
Vertiv Avocent HMX High Performance KVM Systems support high quality DVI-D video as well as a comprehensive list of peripheral devices including CD audio, USB mass storage, keyboard, mouse and other devices. They deliver a real-time, high quality experience that is ideal for demanding and exacting applications.
BROADCAST AND VIDEO PRODUCTION
Vertiv Avocent HMX High Performance KVM Systems speed the process of creating and editing high-quality broadcast and professional video productions by providing no-compromise video quality or control. Systems offer one or two video DVI video connections in resolutions of 1920 x 2000 or 2560 x 1600. Video may also be converted to analog.
SPEED AND SECURITY
Ideal for control room applications that need to quickly access multiple devices from a single access point, Vertiv Avocent HMX High Performance KVM Systems provide fast switching time, including hotkey switching. Centralized management from a single point ensures security with user administration and verification functions.
TRANSPORTATION MANAGEMENT
Vertiv Avocent HMX High Performance KVM Systems make it easy for cooperative sharing of computers while updating and multicasting video and key information to any receiver destination. Any screen application that requires rapid updating can easily be managed through the matrix system by authorized, verified users.