Hardware security, full access
The Vertiv Avocent HMX 5000/6000 IP KVM Systems are extenders that offer a true matrix solution, allowing critical computer hardware to remain in a secure and temperature-controlled environment away from the user workstation while maintaining desktop resolution. This KVM system allows access to any target computer from any access point with IP network so there is no distance limitation.
Easy to manage and use
Centralized management from a single console eases administrative and user verification tasks and can be accessed via a web browser. Security is verified via Transport Layer Security (TLS) certification. Hotkey switching allows users to quickly select channels. Video and USB switching is extremely fast to enhance the user experience.
Quality video, USB support
They deliver a real-time, high quality experience that is ideal for demanding and exacting applications. Have desktop experience remotely with no compromise on video quality or control. These KVM systems support high quality DVI-D video as well as a comprehensive list of peripheral devices including CD audio, USB mass storage, keyboard, mouse and other devices.
Broadcast and Video Production
These IP KVM systems facilitate the creating and editing high-quality broadcast and professional video productions by providing uncompromised video quality or control. The HMX 5000/6000 KVMs offer one or two video DVI video connections in resolutions of 1920 x 2000 or 2560 x 1600. They can support a variety of single-link and dual-link video resolutions, convert video to analog and scale in single port increments by simply adding a transmitter or receiver.
Speed, Security, and Control
Ideal for security centers, control rooms, labs, workstation extensions and environments that require high level of redundancy. Centralized management from a single point ensures security with user administration and verification functions. They offer quick access to multiple devices from a single access point, provide fast switching time and include hotkey capabilities. With IP technology, they also allow workstations to be in a remote yet secure climate controlled environment.
Remote Access Management
The Vertiv Avocent HMX IP KVM Systems can benefit environments where the distance between the user and the computer cannot be limited, such as campuses, arenas or stadiums. These high performance KVM systems make it easy for cooperative sharing of computers while updating and multicasting video and key information to any receiver destination. Any screen application that requires rapid updating can easily be managed through the matrix system by authorized, verified users.
Transmitter (TX)
Receiver (RX)
Single/Dual Head
USB
Video Resolution
Audio
Ethernet
Form Feature
Compliance
Transmitter (TX)
Receiver (RX)
Single/Dual Head
USB
Video Resolution
Audio
Ethernet
Form Feature
Compliance
Transmitter (TX)
Receiver (RX)
Single/Dual Head
USB
Video Resolution
Audio
Ethernet
Form Feature
Compliance
Transmitter (TX)
Receiver (RX)
Single/Dual Head
USB
Video Resolution
Audio
Ethernet
Form Feature
Compliance