The Brother MFC-L6700DW monochrome laser All-in-One offers reliable performance, low cost printing, productivity-enhancing features, a large 570-sheet paper capacity with flexible add-on options, and advanced security features for workgroups with higher print volumes.
The MFC-L6700DW will help enhance your workflow’s productivity with a print and copy speed up to 48 pages per minute 1 . This high-performance All-in-One Printer produces professional reports, spreadsheets, correspondence, and other important business documents with crisp text and excellent graphics. Plus, it offers simultaneous operation (for example, printing and scanning at the same time) so that multiple workgroup members can use the machine at the same time without experiencing slow-downs.
Fast, High-Quality Scanning of Color and Black & White Documents to a Wide Variety of Destinations
The MFC-L6700DW features fast monochrome scanning up to 28ipm
2
to help maximize the productivity of your office. Plus, use the 70-page capacity duplex auto document feeder to scan both sides in a single-pass for two-sided monochrome scanning up to 56ipm. If you need to copy or scan bound materials, the MFC-L6700DW also offers a legal-size document glass.
Multiple scan-to destinations easily adapt to your customized workflow. Scan-to destinations include E-mail, SSH Server (SFTP), USB, SharePoint
®
, cloud services, Network Folder (CIFS – Windows
®
only), and more. Scan documents to your compatible Apple® iOS, Android™, Kindle Fire™, or Windows
®
Phone mobile device via the free Brother iPrint&Scan app. Offers advanced scanning features such as ADF Auto Deskew to automatically straighten skewed documents and Blank Page Skip to remove blank pages, eliminating the need for manual sorting and more.
Low Cost Printing and Money Saving Features
The MFC-L6700DW comes with a standard-yield 3,000-page toner cartridge (TN-820). For an up to 50% lower cost per page, use the super high-yield 12,000-page 3 replacement toner cartridge (TN-880).
Also, two-sided (duplex) printing and copying means less paper use – and helps save paper and money. Environmentally friendly, the MFC-L6700DW is ENERGY STAR ® Qualified and offers a Deep Sleep Mode that only uses 1.8 watts of power when not in use.
High Paper Capacity, Adjustable for Demanding Office Printing
The MFC-L6700DW comes with a 520-sheet capacity paper tray that can hold more than a ream of paper for fewer refills, and is adjustable for letter or legal size paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the printer with multiple trays in a way that best meets their application requirements – up to 1,610 sheet total capacity.
Innovative Color Touchscreen Display to Customize Your Workflow
With easy menu navigation and the option of creating up to 48 customized shortcuts for frequently used functions, the large 4.85” color Touchscreen display simplifies even the most complicated tasks.
Scan to or print from popular business cloud services directly from the Touchscreen display without using a computer. Supported services include EVERNOTE ® , DROPBOX, GOOGLE DRIVE™, ONENOTE®, and more (print and scan functionality varies by service) 4 .
Flexible Connectivity Options Make the MFC-L6700DW Ideal for Your Busy Workgroup
Your entire workgroup can share the MFC-L6700DW on a wireless 802.11b/g/n network or connect through Gigabit Ethernet. Workgroup members and office visitors will appreciate the convenience of printing wirelessly from a compatible Apple ® iOS, Android™, Kindle Fire™, or Windows ® Phone mobile device. Print via 5 : AirPrint™, Brother iPrint&Scan (free downloadable app), Cortado Workplace, Mopria ® , or Wi-Fi Direct ® . Plus, a USB Host on the front of the unit provides convenient walk-up printing from or scanning to your USB flash memory drive.
Advanced Security Features Provide Network User Authentication, Help Restrict Unauthorized Printing
The MFC-L6700DW features a number of critical business-focused security features, including:
At Your Side with FREE Technical Product Support for the Life of Your Product
Brother provides dependable, business-class solutions to help enhance productivity, increase efficiency and reduce costs. In addition to the product warranty, Brother offers lifetime At Your Side support providing free online, live chat or phone technical assistance for the life of your product.
(1) Based on one-sided printing. Change from default setting required.
(2) Scan speed measured with all advanced features turned off using LTR size test documents at 200dpi
(3) Approximate toner cartridge yield in accordance with ISO/IEC 19752 (letter/A4)
(4) Requires an Internet connection and an account with desired service
(5) Requires connection to a wireless network
All referenced trademarks and registered trademarks are the property of their respective companies
Apple and AirPrint are registered trademarks of Apple Inc. in the U.S. and other countries. ©2018 Google Inc. All rights reserved. Android and Google Drive are trademarks of Google Inc. Mopria is a trademark of Mopria Alliance, Inc. Cortado is a trademark of Cortado AG. Kindle Fire is a trademark of Amazon.com, Inc. or its affiliates. SharePoint, Windows Phone, OneNote, and OneDrive are trademarks of Microsoft Corporation in the United States and other countries. DROPBOX is a trademark of DROPBOX, Inc. EVERNOTE is a trademark of Evernote Corporation and used under a license. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.
Images for illustrative purposes only. Specifications subject to change.