The multiple award-winning Brother HL-L6300DW monochrome laser printer delivers a low total cost of ownership, advanced security features, a large 570-sheet paper capacity with flexible add-on options, and productivity enhancing features for mid-sized workgroups with higher print volumes.
Business-durable for mid-sized workgroups with higher print volumes
Business-enhancing features and business-durable design delivering high-quality, professional-looking output
Part of the Keypoint Intelligence - Buyers Lab (BLI) 2017 Monochrome Printer/MFP Line of the Year and BLI Winter 2017 Pick Award winner for Outstanding Printer for Mid-Size Workgroups, the HL-L6300DW offers business-centric features and functionality to help optimize workflow, enhance productivity, and improve the bottom line. This high-performance printer keeps moving at the pace of your business with an impressive print speed of up to 48 pages per minute. Plus, the HL-L6300DW produces professional reports, spreadsheets, correspondence, and other important business documents with crisp text and excellent graphics.
“The Brother HL-L6300DW is highly reliable, and very easy to use and maintain, which means minimal downtime,” commented BLI Senior Test Technician Tony Maceri.
Included High-yield toner cartridge for built-in value 1
Total cost of ownership helps maximize your budget
Based on its strong overall performance and feature set combined with a low total cost of ownership, the HL-L6300DW delivers a very good value proposition. You can print professional business documents and enjoy a low total cost of ownership with the included high-yield 8,000-page 1 toner cartridge for built-in value for your business. For even lower cost printing, use Brother Genuine super high-yield 12,000-page 1 replacement toner cartridge. Also, two-sided (duplex) printing means less paper use – helping to save paper and money. Environmentally friendly, the HL-L6300DW is ENERGY STAR® Certified and offers a Deep Sleep Mode that only uses 1.3 watts of power when not in use.
The Brother HL-L6300DW is a great choice for mid-size workgroups in need of a robust and affordable monochrome printer,’ said Marlene Orr, Director of Printer and MFP Analysis for Keypoint Intelligence – Buyers Lab.
Adjustable, 520-sheet capacity paper tray holds more than a ream of paper
Large paper capacity for demanding printing environments
The HL-L6300DW comes with a 520-sheet capacity paper tray that can hold more than a ream of paper for fewer refills and is adjustable for letter or legal-size paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes (up to 10) and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the printer with multiple trays in a way that best meets their application requirement – up to 1,610 sheet total capacity.
Print from popular, business cloud services directly from the Touchscreen display 2
Brother Web Connect lets users access and print cloud content right from the control panel²
The HL-L6300DW features an adjustable, 1.8” color Touchscreen display for easy-to-use menu navigation and direct printing from popular business cloud services including DROPBOX, GOOGLE DRIVE™, ONEDRIVE and more 2.
Versatile wireless options for printing from your compatible mobile device 4
Flexible connectivity options make the HL-L6300DW ideal for your busy, mobile workgroup
Your entire workgroup can share the HL-L6300DW on either a wireless 802.11b/g/n network or connect through Gigabit Ethernet. Download and install BRAdmin Professional software 3 to give administrators the ability to configure many of the network and printer functions via an Explorer-style window. You can log the status and activity of the HL-L6300DW, as well as other Brother devices on your network.
Workgroup members and office visitors will appreciate the convenience of printing wirelessly from a compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device. Print via 4 : AirPrint®, Brother iPrint&Scan (free downloadable app), Mopria®, or Wi-Fi Direct®. Near Field Communication (NFC) 5 capability is also available, which automatically establishes a direct connection between your NFC-enabled smartphone or tablet and the HL-L6300DW, so users can print without having to connect to a network or enter any login credentials.
Plus, a USB Host, located on the back of the machine, is ideal for third-party card reader support 6 .
Integrated NFC card reader for easy badge authentication
Advanced security features provide network user authentication, help restrict unauthorized printing and help protect sensitive documents
In today’s business world, keeping sensitive data secure is a top priority. The HL-L6300DW is equipped with a range of features that deliver critical business-focused security - protecting your organization’s valuable intellectual assets. Security features include:
Machines in high-traffic areas can be protected from having settings changed with Setting Lock, and a lock slot prevents machine theft to protect your investment
At Your Side with FREE technical support for the life of the product
At Brother, we’re committed to providing dependable, affordable printers and all-in-ones for home and business use that produce high-quality output, while helping to increase productivity and efficiency.
At your side support. Online, call, or live chat – free support for the life of your printer. At Brother, we want to ensure that your experience with us is exceptional. Visit us at brother-usa.com where you can download the latest product drivers and software, view product manuals, learn how to get the most out of your product with how-to videos and find answers to frequently asked questions.
All referenced trademarks and registered trademarks are the property of their respective companies. Apple and AirPrint are registered trademarks of Apple Inc. ©2015 Google Inc. All rights reserved. Android and Google Drive are trademarks of Google Inc. Mopria is a registered trademark of Mopria Alliance, Inc. Kindle Fire is a trademark of Amazon.com, Inc. or its affiliates. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®. Used under license.
Disclaimers:
1 Approximate toner cartridge yield in accordance with ISO/IEC 19752 (Letter/A4).
2 Requires an Internet connection and an account with desired service.
3 Windows only. Available as a free download at http://solutions.brother.com.
4 Requires connection to a wireless network.
5 The mobile device must have NFC capability and run Android OS 4.0 or later.
6 See manufacturer’s specifications for details.
7 Not compatible with all NFC formats. Works with Secure Function Lock. Print Release requires third-party solution. For a list of compatible NFC formats, see manufacturer’s specifications.