Your installation is guaranteed vibrant, rich sound and Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) @ 24/30 Hz. The B119-003-UHD-MN supports full 3D digital video and 48-bit True Color (16 bits per channel). It’s compatible with the latest HDCP and EDID content standards. It also supports DTS-HD, Dolby TrueHD and 7.1 channel surround sound for immersive, hi-fi audio.
With no software or drivers to install and no external power supply needed for most applications, the B119-003-UHD-MN sets up in seconds and is equally easy to use.
Switch between source devices using the button on the unit or the included remote control. The included IR extender receiver lets you hide the unit out of sight while still being able to switch devices up to 16 feet away using the remote. When the device in use is powered off, the unit automatically switches to the next powered-on device. For flexibility in your installation, the source devices and the HDMI display each can be located up to 16 feet away from the switch.
For peace of mind, the B119-003-UHD-MN comes backed by a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.