SmartMount ® Digital Menu Board Ceiling Mount with 8pt Adjustment - Landscape 3x1 Configuration for 40" to 42" Displays

Peerless-AV’s quick service restaurant (QSR) Menu Board Ceiling Mount is designed to create a seamless mounting surface through connecting wall plates. Continuous and fixed tilt options allow all displays to be tilted at the same angle with ease, creating flawless alignment. The QSR Menu Board Mount has a tool-less 8pt adjustment to position all of the displays on the same plane. Quick connect adaptor rails quickly attach to the support frame with an auto latch, easing the set up and making the QSR Menu Board Mount the perfect mounting solution.


Features

  • Connecting wall plates create a continuous mounting surface for ease of display alignment
  • DS-MBZ947L-3X1 − landscape configuration for 46"-48" displays with mounting hole patterns 2944 x 400mm (115.90"W x 15.75"H)
  • Included security hardware deters tampering and theft
  • DS-MBZ942L-3X1 − landscape configuration for 40"-42" displays with mounting hole patterns 2658 x 400mm (104.65"W x 15.75"H)
  • Continuous and Increlok™ tilt options assure that all displays are tilted at the same angle to assure alignment
  • Horizontal adjustment allows the installer to create a menu board with a seamless appearance
  • Quick connect latch automatically engages the wall plate when mounting the display for a speedy set-up and peace of mind
  • Minimum compatible length, fixed column: EXT018
  • Minimum compatible length, adjustable column: ADD0203 (adjusts to a minimum 31”)