No more frantic searching for an AC power outlet when your cellphone, tablet, laptop or other mobile device’s battery power is getting low. Tripp Lite’s UPB-12K0-2U Portable 12,000mAh Dual-Port Mobile Power Bank USB Battery Charger is the perfect power solution when you’re on the road, at the airport or stuck somewhere without convenient electricity.
Typical Applications
Powerful Charging via Dual USB Type-A Ports
The dual USB-A ports provide up to 5V, 1A and 5V, 2A of power, so you can charge two devices at once. Just connect your devices to the USB-A ports using the included USB Micro-B cable or another cable suitable for your device.
Built-In Lithium-Ion Battery
The built-in Li-Ion battery discharges slowly, so the power bank stays charged longer. Charge the UPB-12K0-2U by connecting its USB Micro-B port to a USB charger or a computer’s USB-A port using the included cable. Press the on/off button, and the four LEDs will blink or light solid in various combinations to indicate the battery level. An automatic power-saving feature turns off the LEDs when the unit isn’t being used
12,000mAh Battery Capacity for More Charging Time
The UPB-12K0-2U charges devices at maximum power up to 4 hours. It protects against short circuits, overvoltage, over-current, overcharges and overdischarges. Press the on/off button to illuminate the LEDs that indicate the internal battery capacity at a glance. All four LEDs light solid when the unit begins charging a device while at full capacity.
Travel-Sized for Convenient Charging Anywhere
It fits comfortably in your purse, carry-on, backpack or laptop bag to keep your cellphone, tablet, laptop, e-reader, MP3 player, handheld game console or Bluetooth device operating when you need it. Press the on/off button twice to use the UPB-12K0-2U as an LED flashlight.
One-Year Warranty and Environmentally Responsible Design
The UPB-12K0-2U comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Tripp Lite UPB-12K0-2U Product Summary:
What’s in the Box
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust