Stores, Cools and Protects Your Security DVR

Tripp Lite’s SRDVRLB 5U Security DVR Lockbox Enclosure is an all-in-one solution for securely storing and cooling your security digital video recorder (DVR) to protect it from damage, tampering or theft. It’s ideal for equipment rooms, retail outlets, warehouses, guard stations, back offices, building lobbies and other locations where you need a DVR to be securely protected from unauthorized access. Constructed from heavy-duty steel in a durable black powder-coated finish, the SRDVRLB has a maximum load capacity of 60 pounds.

Keeps Your Valuable DVR Data Secure

To ensure your valuable DVR data stays secure from damage, tampering or theft, the SRDVRLB’s front door locks with the included keys. The edges of the door wrap around the left and right sides of the enclosure and the removable top panel for optimum security.

Ready to Mount Right from the Package

The SRDVRLB comes fully assembled and ready to mount. Wall-mounting holes on the rear panel are spaced 16 in. apart to accommodate standard wall stud placement. Mounting holes are also included on the bottom panel for mounting the unit on a floor, counter, desk or tabletop.

Built-In Fan Keeps the DVR Cool

The SRDVRLB’s right side panel is ventilated to allow air to flow freely through the cabinet. The left side panel includes a preinstalled cooling fan with washable air filter that increases airflow and prevents dust and airborne particles from entering the enclosure.

Easy Equipment Installation

Installing a security DVR is easy with the enclosure’s removable top panel, square mounting holes and numbered rack spaces. The EIA-standard 19-inch mounting rails adjust to accommodate equipment up to 16 inches deep. Convenient rear and bottom ports with removable covers allow easy cable routing through the enclosure.

Installing a security DVR

The SRDVRLB provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.

Tripp Lite SRDVRLB Product Summary:

  • Securely storesand cools your DVR to protect it from damage, tampering or theft
  • Ideal for equipmentrooms, retail outlets, warehouses, guard stations, back offices, buildinglobbies and other locations that use a DVR for security purposes
  • Maximum loadcapacity of 60 lb.
  • Preinstalledcooling fan with washable air filter increases airflow and prevents dust fromentering the enclosure
  • Ships fullyassembled for quick installation on a wall, floor, counter, desk or tabletop
  • Rack-mountingrails adjust to accommodate equipment up to 16 in. deep
  • Provides physicalequipment and media security required for PCI DSS (Payment Card Industry DataSecurity Standard) compliance