DriveStation Axis Velocity is an easy to use 1-drive USB 3.0 solution designed for simple and secure storage and backup. Equipped with a high speed 7200 RPM hard drive and USB 3.0 support, DriveStation Axis Velocity boasts extremely fast file transfers and is backward compatible with USB 2.0 for use with nearly any PC or Mac®. Optional 256-bit AES hardware encryption offers excellent data protection, and its unique design allows for easy placement just about anywhere. Instantly expand storage or schedule automatic backups with universal plug and play connectivity.
FAST 7200 RPM HARD DRIVE
Equipped
with a high speed 7200 RPM hard drive and USB 3.0 support, DriveStation
Axis Velocity boasts extremely fast file transfers and is backward
compatible with USB 2.0 for use with nearly any PC or Mac.
HARDWARE ENCRYPTION
Optional
256-bit AES Full Disk Encryption (FDE) protects your data from
unauthorized access. Simply assign a password to the hard drive at setup
and your data is shielded from wandering eyes.
EASY TO USE STORAGE
With
terabytes of storage, DriveStation Axis Velocity provides a reliable,
easy to use storage solution to quickly expand the capacity of your PC
and Mac computers with universal USB 3.0 plug-and-play.
EASY SCHEDULED BACKUP
DriveStation
Axis Velocity is perfect for backing up your important files. Disaster
and hard drive failures can occur unexpectedly; don't leave your
important files and treasured memories in the hands of chance. Schedule
regular backups for your PC with Buffalo Backup Utility or use Time
Machine for your Mac. Protect all of your data, down to the last byte.
FLEXIBLE POSITIONING
DriveStation Axis Velocity features a sleek, attractive chassis that
can be positioned vertically or horizontally, adapting to the location
it is used in for efficient use of space. Stand it upright on your home
office desktop or lay it flat below your TV as part of your media
center. It's fan-less design offers quiet operation for easy placement
just about anywhere.
BUFFALO TOOLS
Buffalo Tools
is a feature-rich suite of optional software included on the Buffalo
DriveStation Axis Velocity. Any or all of the following components of
Buffalo Tools may be installed on Windows® PCs.