Single-Phase, 30A 208/240V Metered Power Distribution Gives You 48 Outlets

Tripp Lite’s PDUMV30HV2 Single-Phase Metered Power Distribution Unit features 48 outlets for distributing single-phase, 30A 208/240V AC power to servers, routers, switches and other network rack equipment. Digital ammeters provide real-time monitoring of load levels to prevent overloads and costly downtime. A 10 ft. cord adds flexibility to your installation.

Dual Load Banks Promote Efficient Power Distribution up to 5.8kW

The PDUMV30HV2’s outlets are arranged in two separate load banks, each with 24 outlets (20 C13 and 4 C19 per load bank), a dedicated 20A circuit breaker and a digital meter that reports the bank’s real-time output current in amps. The ammeters let you visually monitor each bank and maintain balance to prevent overloads that could trip the breakers and lead to costly downtime. Total output capacity: 4.8kW (200V), 5kW (208V), 5.8kW (240V).

Built to Handle IT Environments and Versatile Installation Options

This PDU has a rugged all-metal housing and 10 ft. cord with an L6-30P 30A plug. It connects to your facility’s compatible 30A 208/240V AC power source, generator or protected UPS. Special guards prevent the dual circuit breakers from being tripped accidentally. The outlets, breakers and ammeters are color-coded and labeled for easy identification. Measuring 70 in. long, the PDUMV30HV2 is a great fit for high-density IT environments.

The PDUMV30HV2 is easy to integrate with a wide range of data center and network applications. It comes ready to mount vertically in your rack using the preinstalled 9 mm buttons or the included hardware. Mounting hardware is included, plus this PDU also supports toolless vertical installation in compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack.

2-Year Warranty and TAA-Compliance From a Leading Manufacturer

For peace of mind, the PDUMV30HV2 comes backed by a 2-year warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

The PDUMV30HV2 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.