Tripp Lite’s P116-003-HD-U VGA to HDMI Converter/Adapter saves you money on costly computer upgrades by converting analog VGA video and USB 2-channel audio signals for display on an HDMI projector, monitor or television. You can display a rich high-definition signal in your home audio/video setups, media presentations or digital signage using your tried-and-true legacy source equipment.
In addition to high-definition video resolutions up to 1080p, the P116-003-HD-U supports 24-bit True Color (8 bits per channel) and video transfer rates of 6.75 Gbps (2.25 Gbps per channel).
The P116-003-HD-U is ready to use right from the box with no software or drivers to install. It’s powered via the built-in USB cable, so no external power supply is required.
Small enough to carry in your backpack or laptop bag, the P116-003-HD-U works with all operating systems. When connected to a Windows computer, it also supports USB audio along with the HDMI video signal.
Connect the built-in VGA cable to your computer’s VGA port and the built-in USB cable to your computer’s USB port. Then, use an HDMI cable (sold separately) to connect the P116-003-HD-U to your HDMI display. An LED will indicate when the unit is properly connected and when it is transmitting video.
The P116-003-HD-U comes with a two-year product warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.