Works with a standard 120V wall outlet and features two USB charging ports

The U280-002-W12 has a NEMA 1-15P plug for use with a standard wall outlet. Plug in the U280-002-W12 and connect your device’s USB cables for fast and convenient mobile charging. When not in use, the plug folds into the charger to prevent damage and provide easy transport.

The U280-002-W12 features two 5-volt USB-A charging ports that deliver a total of 3.4 amps of power. Use the 1.0A port for charging smartphones and MP3 players; use the 2.4A port for charging tablets and similar devices. The U280-002-W12 detects the connected device and automatically adjusts the USB signal and power output to provide the fastest charging speed. The charger protects against overloads, short circuits, overcurrent and overvoltage.

Why Choose Tripp Lite ?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.