Triple Display Flexibility
The USB 3.0 docking station adds triple-monitor support to your workstation, with resolution support up to 4K (3840 x 2160p) on one display and 2048x1152 on the other two.
With more screens, combined with high resolution, the dock maximizes your screen real estate so you can simultaneously access multiple applications and compose on one display while referencing material on the other.
You can also use your laptop screen for four displays in total, making it easy to manage several programs at once.
Powerful Connections and Fast Device Charging
To support all of your USB peripherals, the docking station provides five USB 3.0 ports. The side-facing USB port is a USB fast-charge port (USB Battery Charging Specification 1.2), so you can charge your mobile devices faster than from standard USB ports, with or without your laptop connected to the dock.
The dock also has a GbE port, headset jack and separate 3.5 mm audio and mic ports, so you’ll have all the connections you need to stay productive.
Applications