Converts 12V DC Power to 120V AC PowerThe portable PV200CUSB features two NEMA 5-15R AC outlets, a 2.1A USB port and a 1.0A USB port, enabling you to charge or operate up to four devices simultaneously. In converting the 12V DC power from your vehicle's battery to standard 120V AC power, the PowerVerter produces a continuous output of 200 watts and a peak output of 400 watts. |
|
Just plug the DC input jack with convenient 3-foot cord into the 12V cigarette lighter socket in your vehicle, press the on/off switch, and the PV200CUSB is ready to operate. The switch lights up to show you the PowerVerter is receiving power from the car battery. To prevent you from running down your car battery, the PV200CUSB turns off automatically if the input voltage falls to 10V, as well as if the unit gets too hot.
A built-in ventilation fan keeps the PowerVerter's interior cool during extended use. The durable plastic housing is engineered to withstand the rigors of road trips, campouts, business trips and family vacations. No maintenance is required.
The PV200CUSB comes with a one-year product warranty. It's manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.