7,000 BTU Rack-Mounted Air Conditioning Unit with Network Management Support

This rack-mounted air conditioning unit solves cooling problems where it isn't practical, efficient or affordable to install or expand computer room air conditioning (CRAC) or HVAC capacity. When IT equipment is installed in an improvised space or new equipment overwhelms existing cooling systems, additional cooling is required to ensure reliable performance and prevent damage. This air conditioning unit provides the cooling capacity to solve heat-related problems without requiring a major capital expenditure, a disruptive construction project, installation assistance from costly specialists or time-consuming maintenance. It's ideal for sectors like education and small/medium business, where budgets are tight and purpose-built IT spaces are a luxury.

Common Applications

The SRCOOL7KRM is the first EIA-compliant rack-mounted air conditioning unit designed to cool IT equipment. Its 8U rack chassis mounts in standard 19 inch rack enclosures and saves valuable floor space in cramped IT environments like server rooms, MDFs and network closets. It cools up to 2.0 kW of rack-mounted equipment housed in a single enclosure, including servers, switches and other heat-sensitive network hardware. It also dehumidifies and filters the air. The cooling output vent can direct cold air upward or downward, allowing the air conditioning unit to operate from the bottom or top of the rack enclosure. The included magnetic air dam kit optimizes airflow and can be trimmed with scissors to match front-door ventilation patterns from most rack manufacturers.

An optional exhaust kit (SRCOOLDUCT7K) adds a rear exhaust manifold and exhaust duct to isolate warm exhaust air and direct it to a dropped-ceiling plenum or window. The exhaust kit is compatible with rack enclosures from any manufacturer and also allows the SRCOOL7KRM to cool an open frame rack or a small room (up to 250 square feet). (For 2-post rack applications, add the 2POSTRMKITHD mounting kit.)

Close-Coupled Cooling and Engineered for IT Environments

Installing air conditioning units closer to heat sources reduces distances required for delivery of cold air and removal of hot air, using less electricity to power fans. Close-coupled cooling also focuses cold air where it's actually needed instead of wasting energy to cool the entire room when that isn't the goal. This makes close-coupled air conditioning units more efficient than air conditioners installed at the room's perimeter or outside the room entirely, saving energy and reducing operating costs. Because close-coupled cooling is modular, it also allows you to reconfigure cooling on the fly to handle new equipment or newly detected hot spots.

The difference between consumer-grade air conditioners and SmartRack cooling solutions is like the difference between home computers and purpose-built servers. Although it may be possible to install server software on a home computer, it will never have the convenience, manageability, performance and resilience required for a high-availability IT environment.

Tripp Lite has engineered SmartRack cooling solutions from the ground up to meet the rigorous requirements of IT environments. Since the introduction of the award-winning SRCOOL12K, Tripp Lite has also used customer feedback and extensive IT application testing – both in the field and the lab – to improve SmartRack cooling solutions in every aspect from internal design to external packaging.

Unattended Operation and Optional Network Management

Loaded with IT-friendly features that allow it to operate for extended periods without user intervention, this air conditioning unit is ideal for remote installations and other low-maintenance applications. After you plug it in and turn it on, you can focus on other tasks without interruption while it keeps things cool. The built-in evaporator prevents condensation from accumulating, which means that you never need to empty a water collection tank. If there's a power failure, the unit restarts automatically with its most recent settings, so you don't need to make a site visit to get things running again. You can also set the unit to turn on and off automatically. And if you want to keep a closer eye on cooling, the optional SRCOOLNET2 network management card allows you to monitor and control every aspect of the unit's operation from any location without leaving your desk.

There are two ways to manage this air conditioning unit:

1) Use the push-button control panel, LEDs and digital display to change settings, automate operation and monitor temperature locally.

2) Add the optional SRCOOLNET2 network management card to monitor temperatures, change settings, define threshold warnings, receive alerts, access logs and automate operation over the network via SNMP, Web, SSH or telnet. Using Tripp Lite's free PowerAlert NMS software, you can manage multiple air conditioning units from a central location and single interface. The SRCOOLNET2 also includes an ENVIROSENSE temperature, humidity and dry contact sensor. The sensor allows cooling operation to be based on temperature readings up to 12 feet away from the air conditioning unit, providing more precise cooling control.

Plug-and-Play Installation, Environmentally Responsible and Dependable Service

This air conditioning unit can be installed by almost anyone, without the assistance of an electrician or HVAC specialist. It mounts just like any other rack equipment and plugs into a standard 15-amp outlet. The unit is completely self-contained and a built-in evaporator prevents condensation from accumulating, so it does not require an external condenser, refrigerant piping, floor drain or water collection tank. It ships with all the parts required for installation, including 4-post mounting hardware compatible with standard EIA-compliant rack enclosures.

Environmentally Responsible Design:

Ozone-Safe Refrigerant: This air conditioning unit's R410A refrigerant complies with environmental standards worldwide and does not contribute to ozone layer depletion.

Close-Coupled Cooling: Close-coupled cooling systems are more efficient than traditional perimeter cooling systems. Close-coupled cooling helps you save money, save energy, reduce carbon emissions and protect the environment.

RoHS Compliance: This product complies with the RoHS (Restriction of Hazardous Substances) Directive, which limits the use of hazardous substances in manufacturing.

Service and Support:

1-Year Product Warranty: If this product proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.

Free Tech Support: Chicago-based, in-house tech specialists are available by phone, email and chat.