Tripp Lite’s U428-003 USB 3.1 Gen 1 cable connects the USB Type-C port on your smartphone, tablet, Ultrabook or computer to a device with a USB Type-A port. It works right out of the package with no software or drivers to download or install. And it’s compatible with all Type-A and USB-C devices.
The 3-foot U428-003 supports data transfer rates up to 5 Gbps. It also provides power output up to 3A, which is more than sufficient for charging mobile devices in a hurry. It’s backward compatible with USB 3.0 devices.
Unlike traditional USB cables that can be attached only one way, the reversible USB-C male connector plugs into a USB port in either direction for a fast, fumble-free connection every time.
The U428-003’s superior foil shielding provides reliable, error-free data communication. Nickel-plated molded end connectors and gold-plated copper contacts ensure superior conductivity and long life. The connector’s slim form supports evolving design trends toward smaller devices.
The U428-003 comes with a limited lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.