ClearVIEW HD-20SE AW QCCU System


  • HDMI, HD-SDI and HD YPbPr Outputs
  • Power/Video/Control on three Cat-5’s up to 500’
  • AWB, red and blue gain, brightness, OPWB, gamma, chroma, detail, iris and gain controls
<br></br>ClearVIEW HD-20SE AW QCCU System



The ClearVIEW HD-20SE HD PTZ Camera combines the best features and functions of the HD-18, HD-19 and HD-20 PTZ cameras. This new PTZ camera features an advanced Image Signal Processor (ISP) and encompasses the innovation of the HD-18, the low light capability of the HD-19 and the Full HD performance of the HD-20 ClearVIEW Camera line.



This camera features native 1080p/60 and uses the latest 1/2.8-type Exmor high speed, low noise CMOS image sensor technology with 2.38 total pixels. The ISP provides fast, razor-sharp auto-focus routines, incredible detail, realistic textures and vivid colors. In addition, the HD-20SE has an impressive low-light performance of 0.3 Lux (color) and 0.03 Lux (B/W)



As the name suggests, the HD-20SE features a 20X optical zoom multi-element glass lens and a 63-degree wide to 3.47-degree tele horizontal field of view. Outputs include simultaneous HDMI, YPbPr and HSDS and support both drop framed and non-drop framed HD video resolutions.



The Quick-Connect CCU delivers high-quality HD Video, power and control over three Cat. 5 cables up to 500 feet without loss of video quality or latency. Outputs include analog component YPbPr, HDMI and HD-SDI for extreme flexibility in system design and integration. All outputs are live simultaneously