Lantronix SLC 8000: Advanced ConsoleManagerThe Lantronix® SLC™ 8000 advanced console manager is the industry’s first modular console server that provides secure remote access to IT equipment while reducing deployment costs and time.
Product Features
- The industry’s first modular console server offering bothRJ45 and USB connectivity with user swappable I/O modules allowing for easyupgrades and scalability to enables custom “mix-and-match” configurations withUSB and RS-232 modules
- Integrated dual 1 Gb Ethernet or dual 1 Gb SFP interfaces
- HTML5 support for Java-free web based telnet/SSH remoteaccess to console ports that is browser independent
- Provides multiple layers of out-of-band access with optionaldial-up and cellular technologies
- Reduces operating costs and security risks by eliminatingthe need for on-site interventions
- Simplifies service deployments and balances CAPEX and OPEXwith its modular design
- Minimizes cable clutter with software-reversible device portpins
- Increases testing productivity and efficiency as a DUT(device under test) aggregation tool
- Protects management interfaces with authentication and FIPS140-2 compliant encryption
- Built-in support for environmental sensors and dry contactaccess control
Designed for system administrators, quality and test engineers, the SLC 8000 provides easy, secure administration and management of IT equipment from anywhere and at any time. Users can access the SLC 8000 device ports via Telnet/SSH, or a web browser-based console client without any proprietary software. Any IT asset that provides console or serial port management services can be managed remotely and locally with the same interface and capabilities. The SLC 8000 enables users to leverage the command line interface of most IT equipment for reconfiguring, rebooting and reloading firmware from a single point of contact.This can be done over an in-band network with dual Gigabit Ethernet connections for both public and management networks, or through out-of-band connections including dial-up (optional internal modem, sold separately) and cellular connectivity (PremierWave® XC HSPA+ intelligent gateway, sold separately). Users can securely access and control a wide variety of IT and network equipment, including Linux, Unix or Windows® servers, routers, switches, firewalls, PBXs, UPSs, and even building access devices through their serial ports.
Centrally Monitor, Manage, and Troubleshoot Protecting IT resources is a top priority. The SLC 8000 provides security features such as SSL and SSH for data encryption in addition to remote authentication for integration with other systems already in place. For added protection, the SLC 8000 also includes firewall features to reject connection attempts or block ports and has NIST-certified AES encryption. The SLC 8000 also supports FIPS 140-2 certified mode for government and military applications.
The modular design of the SLC 8000 console manager enables users to simply add or swap modules to expand the number of device ports, upgrade from a single power supply to dual, and easily introduce new serial interfaces such as USB to support a combination of existing and new IT equipment that are connected. This reduces the time required to develop and deploy new services, and this flexibility minimizes capital expenditures while offering easy scalability and upgrades.