USB 3.0 Peripheral Sharing Switch
IOGEAR's 4x4 USB 3.0 Peripheral Sharing Switch provides a convenient means to share four USB devices between four different computers. A simple press of the button changes the connection of four USB devices such as keyboard, mouse, printer, portable hard drives, etc. from one computer to another.
The GUS434 saves costs by allowing a single set of peripherals to be shared by four computers. Perfect for small office / home office users, the IOGEAR USB 3.0 Peripheral Sharing Switch creates a space saving, convenient and productive work environment.
USB 3.0 Compliant
USB 3.0 compliant with a data transfer rate of up to 5Gbps, the 4x4 USB 3.0 Peripheral Sharing Switch works well with high-bandwidth devices such as hard drives, high-resolution webcams, etc. Connect a keyboard and mouse to the GUS434 and use it as a simple USB dock or limited KM switch, to serve as a simple means of controlling four computers with a single control center.
USB 2.0 / USB 1.1 Compatible
The 4x4 USB 3.0 Peripheral Sharing Switch is also compatible with older USB devices.
For a 2 computer version see 2x4 USB 3.0 Peripheral Sharing Switch