The IOGEAR MediaShair 2 Wireless Media Hub can take your movies, music, photos and documents on-the-go and share them with all your wireless devices faster and more efficiently. Plug in your SD card, USB flash drive, or portable USB hard drive into the media hub and the built-in Wi-Fi connection shares the content with up to 7 Android, iOS, or laptop devices within range. The MediaShair 2 Hub has a built-in battery for up to 9 hours of use between charges, and if your playback devices runs low on power just plug in your charging cable to the USB port and the MediaShair 2 Hub becomes a portable power station!
Tired of not having enough space on your iPad for your movie collection? Simply, plug in your external hard drive into the media hub and access hundreds of movies at any time! Taking the kids on a trip? With the MediaShair 2 Hub they can each enjoy their favorite music and videos on their own wireless device. Want to quickly share photos while on your trip? The hub also serves as a Wi-Fi SD card reader for devices without a card slot or USB port.
With a completely redesigned user interface, The MediaShair 2 app allows you to stream movies, share photos, play music and access documents quick and easily. IOGEAR provides free apps for both iOS (iOS version 5.1~9) and Android systems. Visit the App Store to download the app for your iPod, iPhone and iPad, or visit the Google Play store to get the app for your Android tablet or smartphone.
Great news for Mac users- the MediaShair 2 Hub has built-in support for Mac storage! With drivers for NTFS, FAT32 and HFS+ the MediaShair 2 Hub it is compatible with nearly all pre-formatted Windows and Mac storage drives. There’s no need to format your external drive for MediaShair 2, just unplug it from your computer and take it with you for wireless file sharing on the go!
IOGEAR's MediaShair 2 Hub is your ultimate traveling companion! Besides keeping you entertained on the road with access to your favorite movies, music, photos and files, the MediaShair 2 Hub turns your hotel's wired Internet to WiFi making it a great travel router. If your hotel has WiFi but charges per IP connection, use the MediaShair 2 Hub as a WiFi Hotspot to repeat wireless Internet to all your devices for a single charge. If your smartphone is running low on battery while you are away from a power source, plug in your phone's charging cable and use the MediaShair 2 Hub to give you a quick boost.
Ever run out of space on your camera while on vacation, or want to show/share photos while stopping for lunch? Just pop your camera’s SD card into the MediaShair 2 Hub and your family can instantly see photos on their devices, or share them via Facebook, email, etc. If your SD card is full, simply connect a flash drive or external hard drive to the MediaShair 2’s USB port and transfer the photos to make space for more.