RoboSHOT™ 12 HDMI

  • 12X Optical Zoom Lens
  • Exmor 1/2.8-Type 2.34 Megapixel (1080p/60 native) highspeed, low noise CMOS image sensor
  • HDMI or DVI-D Output
  • 73° Wide Horizontal Field of View
  • Built-in web server for configuration, control and remote management
<br></br>RoboSHOT™ 12 HDMI



The RoboSHOT 12 HDMI PTZ camera is a professional camera with very high quality imaging, fine detail and exceptional color reproduction. This camera offers integrators, dealers and end users a substantial price/performance improvement over and above the value of other HDMI cameras available today.



The RoboSHOT HDMI series is designed for simplicity in applications that only need HDMI video. Control functionality is accomplished via Telnet, RS-232, IR Remote and the camera’s built-in web server, which allows users to control the camera functions on a web page with any browser over the IP network.



Vaddio’s™ RoboSHOT 12 HDMI camera features a 12x optical zoom with a 73-degree wide horizontal field of view, perfect for small to medium sized conference rooms, training rooms or classrooms in a wide variety of applications including UC conferencing, videoconferencing, distance learning, lecture capture, telepresence and Pro AV.