RoboSHOT™ 30
- This Vaddio camera is used only with the AV Bridge MATRIX PRO. It cannot be used as a stand-alone camera.
- 30X Optical Zoom Lens
- Native 1080p/60 Exmor 1/2.8-Type CMOS image sensor
- 65° wide end to 2.3° tele end Horizontal Field of View
- Tri-Synchronous Motion (simultaneous 3-axis motion)
- Built-in web server for configuration, control and remote management
- Thin Profile Wall Mount (white) with mounting hardware
- IR Remote Commander
The RoboSHOT 30 HD PTZ Camera is a powerful, professional quality PTZ camera with high quality imaging, exceptional detail and marvelous color reproduction. This camera offers integrators, dealers and end users with an incredible advantage over other professional PTZ cameras available today.
One of the key features of the RoboSHOT cameras is Tri-Synchronous Motion, a camera control protocol that allows all three (pan, tilt and zoom) axes to move simultaneously. The algorithm calculates the position and velocity of the smooth, direct-drive motor movements between the presets so pan, tilt and zoom arrive at the preset shot simultaneously, which allows for smooth and useable on-air camera movements.