RoboSHOT™ 30 HDMI


  • HDMI or DVI-D Output
  • 65-Degree Wide to 2.3-Degree Tele End Horizontal Field of View
  • 30x Optical Zoom
  • Tri-Synchronous Motion (Simultaneous 3-axis motion)
  • Built-In Web Server for Configuration
<br></br>RoboSHOT™ 30 HDMI



The RoboSHOT 30 HDMI PTZ camera is a professional camera with very high quality imaging, fine detail and exceptional color reproduction. This camera offers integrators, dealers and end users a substantial price/performance improvement over and above the value of other HDMI cameras available today.



The RoboSHOT HDMI series is designed for simplicity in applications that only need HDMI video. Control functionality is accomplished via Telnet, RS-232, IR Remote and the camera’s built-in web server, which allows users to control the camera functions on a web page with any browser over the IP network.



The RoboSHOT HDMI series comes fully equipped with Vaddio’s Tri-Synchronous Motion technology, a silent, direct drive motor system that allows all three axes of the camera (pan, tilt and zoom) to move simultaneously for ultra smooth, natural camera motion.



Vaddio’s™ RoboSHOT 30 HDMI camera features a 30x optical zoom with a 65-degree wide end to 2.3 tele end horizontal field of view, ideal for medium to large rooms including House of Worship, large auditoriums theatres, IMAG performances, lecture theatres and more.