The BHDBT-K-SI extends a 1920 x 1080 (1080p) HDMI signal @ 60 Hz up to 230 feet or a UHD 4K 3840 x 2160 signal up to 130 feet (use Cat6a cable to achieve maximum distances). To expand and extend the reach of your installation, add up to five Tripp Lite BHDBT-TR-SI transceivers between the transmitter and receiver units. Each transceiver supports connection of an HDMI display and extends your transmission range up to 1,380 feet at 1080p resolution and up to 780 feet at 3840 x 2160 resolution. With the BHDBT-K-SI, you have the flexibility to house the source devices in a secure, remote location while still delivering the signals to devices in another area.
Serial signals and IR control signals travel over a single Cat5e/6/6a cable along with HDMI video. This eliminates cable clutter and reduces installation costs. The BHDBT-K-SI supports 115 Kbps full-duplex baud rates for scanners and touchscreen monitors. Two-way 39 KHz IR remote control functionality allows use of an HDMI source’s remote control in the same location as a monitor connected to the receiver. This gives you the ability to control your Blu-ray player with its remote while standing at the remote monitor (and vice versa).
Designed to deliver high-quality results, the BHDBT-K-SI supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio. It also supports 36-bit Deep Color (12 bits per channel) and CEC pass-through. This extender kit is compatible with 3D video, EDID and HDCP 2.0.
The BHDBT-K-SI does not require software or drivers, making setup simple. It includes mounting hardware for wall, rack and pole installations. Locking HDMI ports on the transmitter and receiver units prevent disconnection when used with HDMI cables with locking connectors, such as Tripp Lite’s P569-006-LOCK HDMI cables.
The BHDBT-K-SI comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. The BHDBT-K-SI is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.