US-320 - Small Profile USB 1 Port RS422/485

  • Our smallest form factor USB to Serial
  • High retention USB connector for anunshakeable connection
  • Comes with 0. 5m USB cable
  • Works where many other USB to Serialdevices do not
  • Industrial Specification: IP-50-40°C to +80°C/-40°F to +176°F





  • 1 Port RS-422/485 USB to Serial Adapter
  • High Retention USB connector with 50cm USB cable
  • Our smallest form factor USB to Serial
  • Works where many other USB to Serial devices do not. Drivers for Windows 10, 8, 7, XP, Mac and Linux
  • Industrial Specification -40 °C to +80 °C / -40 °F to +176 °F
  • Lifetime Warranty and Support

Ultra small USB to serial adapter suitable for any environment

Have confidence, this product will match whatever baud rate your equipment needs without data loss.Includes large 512 Byte TxD and RxD FIFOs supporting high data throughput at high baud rates. Worksacross the full spectrum of baud rates up to 921,600 including standard and arbitrary values.