US-235 - Small Profile USB 1 Port RS232

  • 1 Port RS-232 USB to Serial Adapter
  • High Retention USB connector with 50cm USB cable
  • Our smallest form factor USB to Serial
  • Works where many other USB to Serial devices do not. Drivers for Windows 10, 8, 7, XP, Mac and Linux
  • Industrial Specification IP-50 rated -40 °C to +80 °C / -40 °F to +176 °F
  • Lifetime Warranty and Support



Ultra small USB to serial adapter suitable for any environment

Have confidence, this product will match whatever baud rate your equipment needs without data loss.
Includes large 512 Byte TxD and RxD FIFOs supporting high data throughput at high baud rates. Works
across the full spectrum of baud rates up to 921,600 including standard and arbitrary values.

The high retention USB connection requires a minimum withdrawal requirement of 15N (thats a force of 1.5Kg or 3.4lbs). Connectors have orange color-coded insulator to differentiate from standard USB connectors. The connection is so strong that the port is capable of taking the weight of a bottle of champagne.


​