The Brother PDS-6000 features blazing fast duplex scan speeds of up to 80ppm
1
, Kofax VRS
®
certification
2
, and a generous 100-sheet capacity auto document feeder. It is an excellent small / mid-sized class scanner for offices with demanding, batch scanning requirements and paper to digital workflows.
The PDS-6000 is built to handle virtually all of the scanning a medium / large size business can send its way! It accurately captures both sides of color and black/white documents at an incredible speed of up to 80ppm, and the generously-sized automatic document feeder lets you load up to 100 sheets at a time. It also boasts a SuperSpeed USB 3.0 interface to facilitate rapid data transfer of documents with precision reproduction at optical resolutions up to 600 dpi. It's also up to the task of scanning alternate media types including embossed plastic cards
3
and hard copy documents up to 236" in length.
The PDS-6000 is certified with Kofax VRS
®
software
2
, which dynamically evaluates each scanned page and automatically applies optimum image quality settings. Kofax’s patented image enhancement software reduces time-consuming manual document preparation and enhances the quality of scanned images, dramatically improving both manual scanning productivity and the efficiency of document capture processes.
PDS-6000 is designed with a number of features to optimize the scanning process and promote clean archived documents:
The PDS-6000 gives you the option to scan to a number of different destinations to help you manage your documents and optimize your workflow. You can scan to a network folder, or FTP site 5 to easily save, distribute, and share information within your organization or with external partners. The PDS-6000 even allows you to scan directly to Microsoft ® SharePoint ® 5 .
The PDS-6000 features industry-standard drivers, including TWAIN, WIA, ICA, ISIS 6 , and SANE7 to help ensure easy integration with third-party scanning software packages for scanning documents into a wide variety of popular business applications. Plus, it’s compatible with Windows ® , Mac ® , and Linux ® operating systems, so it's ready to work with virtually every computer in your office!
Brother offers a one-year limited warranty on the PDS-6000, and we proudly stand behind your purchase with FREE phone support for the life of your product. Whether you have a product question or a technical issue, Brother is always at your side.
All trademarks referenced herein are the property of their respective companies. Windows is a registered trademark of Microsoft Corporation in the United States and/or other countries. Mac is a trademark of Apple Inc.
1. Color and monochrome scan speed with advanced features turned off, letter paper at 300dpi.
2. Kofax
®
software not included. Certified with Kofax VRS
®
versions Elite 5.1 and Express 3.1. Windows
®
only.
3. Plastic card scanning with A4 carrier sheet. Additional purchase required.