Enjoy data transfer speeds up to 10 Gbps when connecting with Tripp Lite’s N262-014-BL Augmented Cat6 (Cat6a) STP Snagless Patch Cable. Ideal for 10GBaseT Ethernet networks and Power over Ethernet applications, this 14-foot cable is also PoE-rated to four times the IEEE 802.3at-2009 and backward compatible with all previous 10BaseT generations.
Typical Applications
Shielded, Snagless Plugs Provide Optimum Performance
The shielded RJ45 plugs improve Near-End Crosstalk (NEXT) performance to 650 MHz. The hoods’ snagless design protects the locking tabs on the connectors from being damaged or snapped off during installation.
Top-Grade Copper Construction
Made from premium 26 AWG 4-pair shielded copper to protect against line noise and EMI/RFI interference, each Cat6a cable is individually tested and certified on Fluke equipment (test results available upon request). The N262-014-BL is compatible with T568A/B wiring standards, ETL- and UL-verified to meet national safety standards, and meets IEEE 802.3af and DTE power standards.
Tripp Lite
N262-014-BL
Product Summary
:
What’s in the Box
Augmented Cat6 (Cat6a) Shielded, Snagless 10G-Certified Patch Cable, 14 ft., RJ45 M/M, Blue
Lifetime Product Warranty and Environmentally Responsible Design
The N262-014-BL comes with a lifetime product warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.