Connect audio, video and Ethernet from an HDMI source to a 4K TV, projector or monitor with Tripp Lite’s P569-010-CL2 High-Speed HDMI Cable. This 10-foot cable carries a CL2 rating, making it suitable for in-wall installation. This latest generation HDMI cable supports Ethernet data connectivity, which allows web-capable devices with HDMI 1.4 connectors to share their internet connection with other connected HDMI devices. This cable also features audio return channel (to simplify setups between displays and AV receivers like a sound bar), as well as 3D and ultra-high-definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K).
High Performance and Wide Compatibility
In addition to supporting 4K x 2K UHD video resolutions, the P569-010-CL2 performs at speeds of 340 MHz or up to 18.0 Gbps, currently the largest bandwidth available over HDMI. It can successfully transmit 1080p signals, including those at increased color depths and refresh rates. It’s backward compatible with previous HDMI generations and works in all HDMI cabling scenarios.
Typical Application
Tripp Lite P569-010-CL2 Product Summary:
What’s in the Box
High-Speed HDMI Cable with Ethernet and Digital Video with Audio, UHD 4K x 2K, In-Wall CL2-Rated, 10 ft., M/M
Superior Quality Ensures a Flawless Signal Transfer
The P569-010-CL2 has corrosion-resistant gold-plated connectors for optimal signal transfer. Molded construction with strain relief guarantees durability and long life. A flexible PVC jacket makes the P569-010-CL2 easy to install in tight spaces.
Lifetime Product Warranty and Environmentally Responsible Design
The P569-010-CL2 comes with a lifetime product warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.