The Tripp Lite U038-003 cable connects your USB Type-C device to a USB charger or the USB port on your laptop, Ultrabook or computer. The 3-foot cable supports data transfer speeds up to 480 Mbps and power output up to 1.5A for fast charging of mobile devices.
USB-C connectors are unique within the USB family because they’re reversible. Plug one in upside-down or right-side-up to ensure a fast, easy, fumble-free connection with a USB-C port every time.
Gold-plated copper contacts and nickel-plated molded ends provide a lifetime of heavy use and superior conductivity. Superior foil shielding offers reliable, error-free data communication. The U038-003 is also backward compatible with previous USB 1.1 applications.
The U038-003 comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.