Highest Security for Peripheral Desktop Sharing
Vertiv Cybex SC800 Secure Desktop KVM Switches guard against cyber intrusion at the desktop. These switches provide advanced peripheral isolation among desktop computers with secure switching that isolates data and prevents data leakage, transfer and crosstalk to unauthorized devices. Vertiv Cybex SC800 switches transition smoothly between supported computers with instant cursor navigation switching. A Common Access Cards (CAC) port provides secure connection for user authentication, and an optional Dedicated Peripheral Port (DPP) provides secure connection to common access card readers plus additional types of authentication devices. Vertiv Cybex SC800 KVM Switches provide advanced video support for a single monitor. · Certified to National Information Assurance Partnership (NIAP) Protection Profile V3.0.
SECURE SWITCHING 24/7
Vertiv Cybex SC800 Secure Desktop KVM Switches provide business-critical security with a protection profile to prevent data leakage from one desktop computer to another, regardless of the security-level protocol. Always-on active anti-tampering system and compliance to NIAP Protection Profile for Peripheral Sharing Switches, version 3.0 deliver peace-of-mind regarding data integrity.
SMALL SPACE, BIG CAPABILITIES
Vertiv Cybex SC800 Secure Desktop KVM Switches pack powerful capabilities in a small desktop footprint, consolidating peripherals while providing support for USB authentication devices such as card readers, facial recognition devices, scanners and fingerprint readers.
VIDEO QUALITY AND FLEXIBILITY
Vertiv Cybex SC800 Secure Desktop KVM Switches present users with the widest array of video connections in the industry, including DVI-I, Display Port and HDMI. Resolution up to UHD 4k delivers extremely high accuracy, with video playing at the highest possible definition.
FULL-SERVICE SUPPORT
Vertiv is a world leader in KVM switch technology and provides a wide range of service solutions to troubleshoot and resolve issues in the field. Vertiv stands behind every Cybex SC800 Secure Desktop KVM Switch with a three-year, full-coverage factory warranty and optional extended warranty.
GOVERNMENT, MILITARY/DoD
Vertiv Cybex SC 800 Secure Desktop KVM Switches are ideal for protecting desktop computers from cyber intrusion regardless of the designated security level. The hardware provides NIAP-certified security both in everyday office settings and harsh and heavy-duty field applications, including in aircraft or armored vehicles.
BANKING/FINANCIAL
With full protection against data leakage, Vertiv Cybex SC 800 Secure Desktop KVM Switches provide reliable and secure switching in office environments, operation centers and IT applications. Fast switching among desktops enhances productivity.
HEALTHCARE/LABORATORIES
Fast access to patient information and vital statistics or laboratory data is reliably achieved via secure switching by Vertiv Cybex SC 800 Secure Desktop KVM Switches. Full USB device filtering assures support for keyboard and mouse only, keeping confidential data secure.
Display Support: DVI-I
Monitor Support: Single DVI-I
Max Resolution: 2560 x 1600 @ 60Hz
Dedicated Peripheral Port/ CAC Option: 0
Cable Needed (Sold Seprately): CBL0150-6ft. & CBL0151-10ft.
Display Support: DisplayPort 1.2
Monitor Support: Single HDMI 1.4
Max Resolution: 3860 x 2160 @ 30Hz
Dedicated Peripheral Port/ CAC Option: 0
Cable Needed (Sold Seprately): CBL0102-6ft.
Display Support: HDMI 1.4
Monitor Support: Single HDMI 1.4
Max Resolution: 3860 x 2160 @ 30Hz
Dedicated Peripheral Port/ CAC Option: 0
Cable Needed (Sold Seprately): CBL0110 – 6 ft. & CBL0111 – 10 ft
Display Support: DVI-I
Monitor Support: Single DVI-I
Max Resolution: 2560 x 1600 @ 60Hz
Dedicated Peripheral Port/ CAC Option: 0
Cable Needed (Sold Seprately): CBL0152-6ft. & CBL0153-10ft.
SC920D
Display Support: DisplayPort 1.2
Monitor Support: Single HDMI 1.4
Max Resolution: 3860 x 2160 @ 30Hz
Dedicated Peripheral Port/ CAC Option: 0
Cable Needed (Sold Seprately): CBL0106-6ft.
SC920H
Cable Needed (Sold Seprately): CBL0114 – 6 ft. & CBL0115 – 10 ft