Marketing Information
MiniStation™ Extreme NFC is a rugged portable hard drive equipped with a unique wrap-around USB cable and secure hardware encryption. Built in NFC technology allows users to unlock and access files on their hard drive using the included smart card without having to remember a password and protects your data in case of loss. MiniStation Extreme NFC features US Military Standard shock protection with a ruggedized chassis and specialized bumpers designed to absorb and transfer shock away from the hard disk due to accidental bumps and drops from up to 1.2 meters and is water and dust resistant. Simply plug the convenient wrap-around cable into any available USB port on your computer and instantly add capacity or store files to take on the road; with 256-bit AES hardware encryption, you can rest assured your data is safe, wherever you go. Store, back up and transport your content safely and securely.
NEAR FIELD COMMUNICATION TECHNOLOGY (NFC)
Near
field communication technology allows a user to easily unlock the
files on their MiniStation Extreme NFC hard drive using the included
smart card without having to remember a password. It also protects
valuable data from being accessed in the case of theft or loss of the
hard drive.
INTEGRATED FLEXIBLE USB CABLEExtreme NFC features Super-Speed USB 3.0 with interface speeds up to 5
Gbps and is fully backwards compatible with USB 2.0. Simply plug it
into any available USB port on your computer and instantly add capacity
or store files to take on the road. The pre-formatted hard drive
requires no driver or software installation and is ready for immediate
use.
MILITARY SPEC SHOCK PROTECTIONExtreme NFC features U.S. Military Standard shock protection. Its
ruggedized chassis and specialized internal bumpers absorb and transfer
shock away from the hard disk due to accidental bumps and drops from up
to 1.2 meters.
HARDWARE ENCRYPTION256-bit AES Full Data Encryption (FDE) protects your data from
unauthorized access. If your MiniStation Extreme NFC is ever lost, the
data will be inaccessible to anyone besides the owner.
WATER AND DUST RESISTANTExtreme NFC adheres to the IPX3 standard for protection against water
and the IP5X standard for protection against dust to ensure that your
data is safe against the elements. Feel confident bringing this portable
hard drive virtually everywhere you go.