MiniStation™ Extreme NFC is a rugged portable hard drive equipped with a unique wrap-around USB cable and secure hardware encryption. Built in NFC technology allows users to unlock and access files on their hard drive using the included smart card without having to remember a password and protects your data in case of loss. MiniStation Extreme NFC features US Military Standard shock protection with a ruggedized chassis and specialized bumpers designed to absorb and transfer shock away from the hard disk due to accidental bumps and drops from up to 1.2 meters and is water and dust resistant. Simply plug the convenient wrap-around cable into any available USB port on your computer and instantly add capacity or store files to take on the road; with 256-bit AES hardware encryption, you can rest assured your data is safe, wherever you go. Store, back up and transport your content safely and securely.
NEAR FIELD COMMUNICATION TECHNOLOGY (NFC) Near field communication technology allows a user to easily unlock the files on their MiniStation Extreme NFC hard drive using the included smart card without having to remember a password. It also protects valuable data from being accessed in the case of theft or loss of the hard drive.
INTEGRATED FLEXIBLE USB CABLE MiniStation Extreme NFC features an integrated flex connect USB cable, ensuring you'll never search for or misplace your cable again. The cable neatly wraps around and attaches to the chassis for an all-in-one solution.
USB 3.0 / 2.0 COMPATIBILITY MiniStation Extreme NFC features Super-Speed USB 3.0 with interface speeds up to 5 Gbps and is fully backwards compatible with USB 2.0. Simply plug it into any available USB port on your computer and instantly add capacity or store files to take on the road. The pre-formatted hard drive requires no driver or software installation and is ready for immediate use.
MILITARY SPEC SHOCK PROTECTION MiniStation Extreme NFC features U.S. Military Standard shock protection. Its ruggedized chassis and specialized internal bumpers absorb and transfer shock away from the hard disk due to accidental bumps and drops from up to 1.2 meters.
HARDWARE ENCRYPTION Automatic 256-bit AES Full Data Encryption (FDE) protects your data from unauthorized access. If your MiniStation Extreme NFC is ever lost, the data will be inaccessible to anyone besides the owner.
WATER AND DUST RESISTANT Ministation Extreme NFC adheres to the IPX3 standard for protection against water and the IP5X standard for protection against dust to ensure that your data is safe against the elements. Feel confident bringing this portable hard drive virtually everywhere you go.
Main Features
Storage Capacity: 1 TB
Wireless LAN: No
Host Interface: USB 3.0
Drive Interface: SATA
Drive Interface Standard: SATA/300
Drive Type: External
Form Factor: Portable
Height: 0.8"
Width: 3.5"
Depth: 5.6"
Weight (Approximate): 10.56 oz
Country of Origin: Japan
Limited Warranty: 3 Year
Package Contents
MiniStation Extreme NFC 1 TB USB 3.0 Portable Hard Drive - HD-PZN1.0U3B