Rugged Housing Provides Industrial-Grade Protection for Dema

The U360-004-IND has a rugged, all-metal housing to withstand harsh physical conditions in industrial and commercial applications. It’s perfect for factories and warehouses.

Electrostatic Discharge (ESD) and Over-Current Protection

Machines on the shop floor can generate electrostatic discharges, wiping data and damaging sensitive electronics. The U360-004-IND includes ESD protection to ± 15 kV, reducing potential static damage to your connected peripherals. This feature works in tandem with per-port overcurrent protection to safeguard your connected peripheral devices against damage and data loss.

Multiple Power Connection Options

The U360-004-IND offers three power connection options. It can take power from the computer via the source USB port, a compatible external 5V DC power supply (not provided) or the included 3-wire terminal block. The U360-004-IND does not require software or drivers.

Multiple Installation Options

Not sure where you’re going to put your hub? Included mounting hardware gives you the flexibility to mount the U360-004-IND securely onto a wall or DIN rail.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.