The ACSBR1 Universal Sound Bar Mount comes with the necessary hardware to mount sound bars with keyholes or threaded interfaces above or below your TV. This mount is height adjustable, so you can minimize the gap between your TV and sound bar. The flexible design can be used with any wall mount that accommodates VESA® mounting patterns up to 6 x 4mm. This mount accommodates a wide range of sound bars and supports a maximum mounting hole spacing up to 39.4" (1mm).
Features