Sync and Charge Your iPod
®
, iPhone
®
and iPad
®
(USB A to Lightning, M/M)
Tripp Lite’s M100-10N-BK USB Sync/Charge Cable with Lightning Connector allows you to transfer data to and from your latest generation Apple® iPod, iPhone or iPad device while charging the device at the same time. The cable features a uniquely designed reversible male Lightning connector that plugs into your device in either direction, making connections easier and faster. And, at only 10 inches, this cable reduces cable clutter and is easy to carry with you.
Typical Applications
MFi-Certified for Device Compatibility
The M100-10N-BK is MFi-certified, so it’s made specifically for iPod, iPhone and iPad devices. Use with iPhone 5, 5c, 5s, 6 and 6 Plus; iPad (4th generation); iPad mini, mini 2 and mini 3; iPad Air and iPad Air 2; iPod Touch (5th generation); and iPod nano (7th generation).
Superior Materials for Superior Data Transfer and Charging
This cable is constructed of top-quality materials. For optimal connectivity, it has nickel-plated connectors with copper contacts. It’s double-shielded with foil and braid to ensure maximum EMI/RFI protection and signal quality. The flexible PVC jacket and molded connectors guarantee long life and durability.