SmartMount ® Full Featured Flat Panel TV Cart for 32" to 75" TVs

The SR575M SmartMount ® Full Featured Flat Panel Cart takes our standard cart to the next level, making everyday usage more enjoyable. Height adjustment of the display and component shelf can be made without the removal of the display by simply repositioning to your desired height and the fear of damaging doorways and walls has been averted by non-marring bumpers on each corner of the cart allowing even easier mobility from room to room while the UL® certification ensures you that it can be done with safety in mind.


Features

  • Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • Three-piece base also provides rigidity, stability, and quick assembly
  • Textured black powder coat finish helps hide finger prints and dust
  • Component shelf can be positioned anywhere along the column by simply lifting and repositioning
  • Universal display adaptor fits mounting patterns from 200 x 200mm to 600 x 400mm and allows mounting in landscape or portrait orientation
  • Cart includes (4) plastic base pads for instances when casters are not needed
  • Safe and easy maneuverability on 4" (102mm) swivel casters (two locking) that meet UL/CUL requirements
  • UL/CUL Certified
  • Open frame adaptor helps prevent display input interference
  • 5 degrees of negative adjustment keeps even the heaviest of displays level
  • Tool-less display height adjustment allows the user to easily adjustable display height from 40" to 60" above the floor