Overview

Installers and integrators can save on equipment costs and reduce installation time with TRENDnet's Unmanaged Gigabit PoE+ Switches. These unmanaged PoE+ switches deliver up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one set of cables to deliver both data and power. With this unmanaged PoE+ switch, network PoE and PoE+ devices, such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.

PoE+

The unmanaged PoE+ switch features a 246W total PoE power budget, and supplies 16 Power over Ethernet devices with up to 30W per port.

Rackmount Design

With a sturdy metal housing and included rackmount brackets, this unmanaged PoE+ switch is well-suited for 19” 1U rack installations.

Gigabit Ports

Equipped with high-speed gigabit ports and a full switching capacity, these unmanaged PoE+ switches are ready to take on the most demanding network applications.

PoE+

Supplies up to 30 Watts of power per port with a 246 Watt PoE budget

Ports

16 x Gigabit PoE+ ports

Switching Capacity

32 Gbps switching capacity

Jumbo Frame

Sends Jumbo Frames (up to 10 KB) for increased performance


Easy Installation

No configuration needed, simply connect PoE+ network devices to the unmanaged gigabit PoE+ switch

PoE+

The unmanaged PoE+ switch supplies up to 30W of power per port with data over a single Ethernet cable to PoE and PoE+ devices

Gigabit Ports

Equipped with high-speed gigabit ports and a full switching capacity, these unmanaged PoE+ switches are ready to take on the most demanding network applications

Rackmount Design

With a sturdy metal housing and included rackmount brackets, this unmanaged PoE+ switch is well-suited for 19” 1U rack installations.

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 10KB) for increased performance

LED Indicators

LED indicators on the unmanaged PoE+ switch convey port status


Cost Effective PoE Switches

TRENDnet offers a wide variety of PoE switches including PoE, PoE+ and 802.3bt supported switches. TRENDnet also offers a variety of specialty PoE switches including long range PoE switches that reach up to 200m away, smart surveillance switches, and industrial switches.





16-Port Gigabit PoE+ Switch

  • 16 x Gigabit PoE+ ports
  • 32Gbps switching capacity
  • 246W PoE power budget
  • IEEE 802.3af/at compliant
  • Smart Fans
  • Reduces equipment cost by delivering data and power over existing network cables
  • 1U 19” rack mountable metal housing with brackets included
  • Internal power supply
  • NDAA / TAA compliant (U.S. and Canada only)
  • Lifetime Warranty

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 16 x Gigabit PoE+ ports
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Data RAM Buffer: 512KB
  • Switch Fabric: 32Gbps
  • MAC Address Table: 8K entries
  • Forwarding rate: 23.8Mpps (64-byte packet size)
  • Jumbo Frame: 10KB
Power
  • Input: 100 – 240V AC, 50/60Hz, internal power supply
  • Max. consumption: 14.9W (no PD)
PoE
  • PoE budget: 246W
  • PoE Mode A: Pins 1, 2, 3, and 6 for power
  • Over current protection
  • Short circuit protection
Fan/Acoustics
  • Quantity: 2
  • Max. noise Level: 26dB
MTBF
  • 612, 220 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 440 x 210 x 44mm (17.3 x 8.3 x 1.8 in.)
Weight
  • 3kg (6.6 lbs.)
Certifications
  • CE
  • FCC
  • UL
Warranty
  • Lifetime Warranty
PACKAGE CONTENTS
  • TPE-TG160g
  • Quick Installation Guide
  • Rack mount kit
  • Power cord (1.8m/6 ft.)