Syncand Charge Your iPod®, iPhone®or iPad® (USB A to Lightning, M/M), 10Pack

Tripp Lite’s M100-10N-BK-10 USB Sync/Charge Cables with Lightning Connector allow you to transfer data to and from your latest generation Apple® iPod, iPhone or iPad device while charging the device at the same time. These cables come in a convenient 10 pack and feature a uniquely designed reversible male Lightning connector that plugs into your device in either direction, making connections easier and faster. And, at only 10 inches, these cables reduce cable clutter and are easy to carry with you.

         Typical Applications

  • Syncand charge an Apple device at the same time
  • Replacea missing cable or keep as a spare
  • Replacea longer cable to reduce cable clutter
  • Shortlength offers on-the-go convenience

MFi-Certifiedfor Device Compatibility

The M100-10N-BK-10 cables are MFi-certified, so they’re made specifically for iPod, iPhone and iPad devices. Use with iPhone 5, 5c, 5s, 6 and 6 Plus; iPad (4th generation); iPad mini, mini 2 and mini 3; iPad Air and iPad Air 2; iPod Touch (5th generation); and iPod nano (7th generation).

Superior Materials for Superior Data Transfer and Charging

These cables are constructed of top-quality materials. For optimal connectivity, they have nickel-plated connectors with copper contacts. They are also double-shielded with foil and braid to ensure maximum EMI/RFI protection and signal quality. The flexible PVC jacket and molded connectors guarantee long life and durability.



RoHS Compliance

The cables are manufactured in compliance with RoHS specifications
restricting the use of hazardous substances.