System Type QUSB

  • HDMI, YPbPr, USB 2.0 or H.264 Streaming Outputs
  • Power/Video/Control on two Cat-5’s up to 150’ (45.72m) for ZoomSHOT/WideSHOT series cameras
  • Power/Video/Control on two Cat-5’s up to 100’ (30.5m) for RoboSHOT, PowerVIEW and ClearVIEW series cameras
  • Embedded Web Server for browser-based robotic camera control, and CCU image and color control
<br></br>System Type
    QUSB



The ClearVIEW HD-20SE HD PTZ Camera combines the best features and functions of the HD-18, HD-19 and HD-20 PTZ cameras. This new PTZ camera features an advanced Image Signal Processor (ISP) and encompasses the innovation of the HD-18, the low light capability of the HD-19 and the Full HD performance of the HD-20 ClearVIEW Camera line.



This camera features native 1080p/60 and uses the latest 1/2.8-type Exmor high speed, low noise CMOS image sensor technology with 2.38 total pixels. The ISP provides fast, razor-sharp auto-focus routines, incredible detail, realistic textures and vivid colors. In addition, the HD-20SE has an impressive low-light performance of 0.3 Lux (color) and 0.03 Lux (B/W)



When paired with the Quick-Connect USB Interface, the outputs include USB 2.0 (UVC) Streaming or IP (H.264) Streaming in RTSP or HLS formats with IP control and simultaneous HDMI and HD analog component (YPbPr) video outputs.