​


4XEM 2x8 Port high speed HDMI video switcher/splitter fully supporting 1080p, 3D for Blu-Ray, gaming consoles and all other HDMI compatible devices.

The 4XEM HDMI Switcher/splitter 2x8 can connect 2 HD sources with 8 HD displays. Switch between the 2 HD sources and amplify your HDMI signal simultaneously to eight displays. The 4XEM HDMI switch/splitter 2x8 can support the highest video resolution 3840x2160 at 30Hz.

Product Usage

Operation and Connection

  1. Connect 2HD signal sources to the inputs of HDMI switch/splitter (4XHDMI2X84K)
  2. Connect 8 HD display devices to the outputs of the HDMI switch/splitter (4XHDMI2X84K)
  3. Connect 12V/2A power adapter with HDMI switch/splitter

The 4XEM 8 port HDMI switcher/splitter and amplifier reduces the exchange of cables, helping reduce the wear and tear on your HDMI ports.

The 8 port HDMI switcher/splitter delivers a pure signal while the fully shielded conductors provide complete immunity to EMI/RFI.


The Remote Control

Press the key 1 to switch to input 1.L1 indicator lights up
Press the key 2 to switch to input 2.L2 indicator lights up


FEATURES:

  • 4XEM unmatched 2year warranty
  • Supports 8 HDMI outputs
  • Supports HDMI 1.4b
  • Supports 3.2Gbps data rate for tmds clock up to 320Mhz
  • Simple plug and play installation
  • Full support for the highest video resolution 3840x2160 and 3D
  • Compatible with all HDMI supported devices
  • One HDMI 1.3b input signal split to 8 HDMI 1.3b sink devices
  • Supports deep color8/10/12bit
  • Supports standard AWG26 cable
  • 1080p and below supports input up to 15m, output up to 25m
  • 4K supports input up to 12m, output up to 15m


Specifications:

  • HDMI input ports: 2
  • HDMI output ports: 8
  • HDMI Version: 1.4b
  • HDCP Version: 1.2 HDMI Resolution: up to3840x2160/30Hz
  •  Support Video color format: 24vit/deep color 8/10/12bit
  • Support Audio format: DTS-HD/Dolby-trueHD/LPCM7.1/DTZ/Dolby-AC3/DSD Max Bandwidth: 320MHz
  • Max Baud rate: 3.2Gbps Input/Output TMDS signal: 0.5-1.5V p-p (TTL) Input/Output DDC signal: 5V p-p (TTL)
  •  Input Cable distance: up to 15m AWG26 1.4 standard cable-12m for 4K
  • Output Cable distance: up to 20m AWG26 1.4 standard cable-15m for 4K
  • Max working current: 1.35A
  • Power adapter format-input: AC (50HZ,60HZ) 100V-240V...output: DC12V/2A
  • Operating Temperature range: (-15 to +55celcius)
  • Operating Humidity range: 5to 90%RH (no condensation)
  • Dimension (LxWxH): 11"/5.4"/1" (278mm/136mm/24mm)
  • Weight: 1.4lbs (640g)



The Package Includes:

  1. HDMI Switch/Splitter 2x8x1pc
  2. IR Remote Controlx1pc
  3. 12V DC Power Adapterx1pc
  4. User Manualx1pc