4XEM 2×2 Port HDMI Switch/Splitter 4K/2K 3D

Split, switch and amplify your HDMI signal with the 4XEM 2×2 Port HDMI Switch /Splitter (4XHDMI2X24K).

Switch betwen two inpur source devices and send the signal simultaneously to two displays. No setup or special configuration is required, simply connect the input device(s) and output device(s) then start enjoying the view.

The 4XEM 2×2 HDMI switch/splitter/amplifier has an automatic adjusting amplifier. This allows the use of longer cable running to the unit.

4XEM gear is respected industry wide for its high performance, premium quality and our after sales support.

4XEM HDMI splitters and HDMI switches come with our unmatched 2year Warranty!

Features:


  • Simple plug and play installation

  • Full support for 1920x1080p 3D

  • Compatible with all HDMI supported devices

  • One HDMI 1.3b input signal split to two HDMI 1.3b sink devices

  • Supports deep colour 30bit, 36bit

  • Supports Blue-Ray 24/50/60fs/HD-DVD/xvYCC

  • Digital audio format, as DTS-HD/Dolby-trueHD/LPCM7.1/DTS/Dolby-AC3/DSD

  • Supports signal retiming

  • Supports input up to 15meters AWG26 HDMI 1.3 standard cable length, output up to 25 meters AWG26 cable length

  • No loss of quality