Buffalo's MediaStation 6x Portable Blu-ray Writer with M-Disc Support
offers high-capacity disc writing with fast Blu-ray read and write
speeds in a small, portable package. It offers optimal burning and
playback performance of Blu-ray discs, DVDs and CDs on laptops and
netbooks and features BDXL support for writing to high capacity Blu-ray
discs and M-DISC support for longer life recordings .
Powered by USB, the MediaStation 6x Portable Blu-ray Writer
integrates two USB cables, including one for data transfers and second
power boost USB cable to supply extra power to the unit when necessary,
increasing reliability during use. Included is the CyberLink Media
Suite which offers rich Blu-ray and DVD burning and playback tools.
Additionally, support for DVD upscaling allows for standard definition
DVDs to be viewed and re-recorded in new HD quality. Its slim design
fits easily inside a laptop or netbook bag, for a perfect portable
companion for any mobile computer.
M-DISC™ SUPPORT
The MediaStation 6x Portable Blu-ray Writer now offers M-DISC support
to ensure that your files last a lifetime. M-DISC recordings are
resistant to light, temperature and humidity and have been proven to
last 1,000 years.
BDXL SUPPORT
The MediaStation 6x Portable Blu-ray Writer features BDXL support for
writing to high capacity Blu-ray discs. Write up to 128 GB of data to a
single four layer disc compared to 25 GB on a traditional single layer
Blu-ray disc.
ULTRA-SLIM AND COMPACT
Designed for your mobile lifestyle, the MediaStation 6x Portable
Blu-ray Writer is USB powered. Just plug it into a free USB port and and
you are ready to go!
USB BUS POWERED WITH LED POWER INDICATOR
The MediaStation 6x Portable Blu-ray Writer includes two integrated USB
cables that snap to the chassis for easy mobility. An LED power
indicator lets you know if one or two USB cables are required to power
the DVD drive. Powered by your laptop USB ports, no AC adapter is
necessary. Most laptops require one USB port to operate properly,
however, a red LED will glow if you need to connect the second USB cable
to power the unit.
VIDEO UPSCALING
MediaStation 6x Portable Blu-ray Writer supports DVD upscaling
allowing you to upscale your DVD content to near HD quality. Easily make
your home videos look like they were recorded in HD.
CYBERLINK™ MEDIA SUITE
Ideal for users seeking the best playback and burning performance of
Blu-ray discs, DVDs or CDs on their PCs, the MediaStation 6x Portable
Blu-ray Writer comes bundled with the Blu-ray 3D Ready CyberLink Media
Suite for Windows®. Transform DVD movies in 3D and experience HD quality
Blu-ray 3D playback .
- CyberLink PowerDVD 12
- CyberLink PowerDirector 10
- CyberLink MediaShow 6
- CyberLink Power2Go 8
- CyberLink PhotoDirector 4 LE
- CyberLink PowerBackup 2.5
* The bundled CyberLink™ software suite is supported on Windows® PCs only. Apple® and Mac OS® do not natively support Blu-ray with drivers or software. Mac systems natively support the CD/DVD portion of this product.