Control up to 2 computers
Supports full HD 1080p (progressive 1920 x 1080 pixels) with a 60 Hz refresh rate
Full audio support through HDMI cable connections with optional 3.5 mm microphone and speaker jacks
Use the integrated 1.5 m (5 ft.) cable to position the toggle switch in the most ergonomic location
TRENDnet's 2-Port HDMI KVM Switch, model TK-215i, controls two computers (with an available HDMI port) with one set of console controls. No driver installation required, simply plug in the integrated cables to share two computers with a full HD 1080p display. The TK-215i supports HDMI and 3.5 mm analog audio and features an ergonomic computer toggle switch.