With a rugged all-metal housing, the PDUH32HV is well-equipped for power distribution in rack enclosures and network closets. It provides 230V power to 10 C13 outlets: 8 on the front and 2 outlets on the rear. This PDU also has two 20A circuit breakers. It has an IEC-309 32A blue (2P+E) input plug with a 12 feet power cord for placement flexibility.
The PDUH32HV can be configured for standard 1U rack installation or 0U (vertical) rack installation. Mounting flanges are reversible for front- or rear-facing installation and support mounting in both 2- and 4-post racks. You can also mount the PDUH32HV on a wall or under a counter.
The PDUH32HV comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.