Reliable and efficient protection for power supply

Vertiv Liebert GXT-MT UPS
Online UPS, 1KVA to10KVA

The Vertiv Liebert GXT-MT UPS maintain the availability and the optimum state of the IT infrastructure. The double conversion online technology protects equipment from a wide range of disruptions including outages, under voltage, surge and noise. The Liebert GXT-MT online UPS family can be completely isolated from power supply noise due to its optional isolation transformer. Maintenance is made simple by the comprehensive maintenance and services option. Communication by USB, SNMP and RS-232 is also an option. With capacitiesfrom 1 to 10 KVA in tower configuration, the Liebert GXT-MT includes:
• Output power factor of 0.9, meaning that power losses are minimum.
• Wide range of input voltage: 110-300V
• Double conversion online technology protects from power outages and all kinds of disruptions in the power supply.
• Programmable outlets that manage power, allow to independently control load segments, and to power off unnecessary devices in case of a power outage, extending backup time for the critical load.
• Various communication options such asUSB or R232 communication ports that work simultaneously with SNMP remote communication.
• Intelligent charger designed to optimize battery performance
• Optional isolation transformer to eliminate all ordinary noise and achieve a complete isolation.
• A maintenance by-pass can be included for maintenance withthe 6 an 10kVAmodels.
• Battery backup runtime can be extended with the 6 and 10kVA models.
• Eco-Mode operation to reduce energy consumption when double conversion is not necessary.



COMPLETE POWER SUPPLY PROTECTION

The Liebert GXT-MT protects business critical equipment. This online UPS continuously conditions power supply to eliminate disturbances. When an outage occurs, it orderly transfers the power supply to the batteries, without interrupting the supply of power to the connected equipment. The intelligent charger was designed to optimize battery performance and adjust load voltage according to the external temperature in order to extend battery life span.

REMOTE MANAGEMENT

Liebert GXT-MT provides various communication optionssuch as USB or RS-232 ports that work simultaneouslywith the SNMP remote communication.

FULL-SERVICE SUPPORT

Vertiv is a world leader in UPS Technology and offers a wide range of service solutions to take the hassle out of the UPS installation and maintenance. Vertiv offerscomprehensivemaintenance and services programs, as well as optional extended warranties for Liebert GXT-MT.

SERVERS AND ROUTERS PROTECTION

The Liebert GXT-MT is ideal for protecting servers and routers, in small offices, network cabinets and remote locations. The Liebert GXT-MT UPS includes the hardware necessary for installation.

BRANCHES/DISTRIBUTED IT

Thanks to the online protection and the remote management features, the Liebert GXT-MT reliably protects retails stores, governmental offices, universities, bank branches and other distributed IT facilities. When a power outage can interrupt business, the Liebert GXT-MT provides a reliable protection.

NETWORK EDGE

With the growth of the Internet of Things (IoT), delivery of high-resolution content and other applications require IT equipment to be close to users and devices, which drives a demand increase at the edge of the network. Liebert GXT-MT provides the reliability and the management capability required by critical sites at the network edge.